2-conductor terminal strip; on both sides with push-buttons; with fixing flanges; 3-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
WAGO 261-103/341-000 PCB Terminal Block
2-CONDUCTOR TERMINAL STRIP; 3-PO
| WAGO | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 261-103/341-000 | 815880 | 2946-261-103/341-000-ND |
| Product Name | Through terminal block | Pluggable Terminal Blocks | Terminal Blocks - Specialized |
| Mounting Options | Mounting flange | Screw mount | Direct Mount |
| Termination Options | CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Voltage Rating | 500 volts | ||
| Current Rating | 24 amps |