PCB terminal block; lever; 6 mm²; Pin spacing 7.5 mm; 3-pole; Push-in CAGE CLAMP®; 6,00 mm²; gray
PCB TERMINAL BLOCK LEVER 6 MM PI
PCB TERMINAL BLOCK LEVER 6 MM PIN SPACING 7.5 MM 3-POLE, GRAY
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2606-3103/010-000 | 2946-2606-3103/010-000-ND | 45AK7420 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block Lever 6 Mm Pin Spacing 7.5 Mm 3-Pole, Gray Wago |
| Termination | Lever | Screwless - Spring Cage, Tension Clamp |