WAGO PCB terminal block 2606-1103

Description
PCB terminal block; lever; 6 mm²; Pin spacing 7.5 mm; 3-pole; Push-in CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; lever; 6 mm²; Pin spacing 7.5 mm; 3-pole; Push-in CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 2606-1103 - WAGO
Germantown, WI, United States
PCB terminal block
2606-1103
PCB terminal block 2606-1103
PCB terminal block; lever; 6 mm²; Pin spacing 7.5 mm; 3-pole; Push-in CAGE CLAMP®; 6,00 mm²; gray

PCB terminal block; lever; 6 mm²; Pin spacing 7.5 mm; 3-pole; Push-in CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
Wire to Board - 2946-2606-1103-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-2606-1103-ND
Wire to Board 2946-2606-1103-ND
PCB TERMINAL BLOCK, LEVER 6 MM P

PCB TERMINAL BLOCK, LEVER 6 MM P

Buy Now Datasheet
Pcb Terminal Block, Lever 6 Mm Pin Spacing 7.5 Mm 3-Pole, Gray Wago - 45AK7419 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block, Lever 6 Mm Pin Spacing 7.5 Mm 3-Pole, Gray Wago
45AK7419
Pcb Terminal Block, Lever 6 Mm Pin Spacing 7.5 Mm 3-Pole, Gray Wago 45AK7419
PCB TERMINAL BLOCK, LEVER 6 MM PIN SPACING 7.5 MM 3-POLE, GRAY

PCB TERMINAL BLOCK, LEVER 6 MM PIN SPACING 7.5 MM 3-POLE, GRAY

Supplier's Site
Wire to Board - 2606-1103 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
2606-1103
Wire to Board 2606-1103
PCB TERMINAL BLOCK, LEVER 6 MM P

PCB TERMINAL BLOCK, LEVER 6 MM P

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2606-1103 2946-2606-1103-ND 45AK7419 2606-1103
Product Name PCB terminal block Wire to Board Pcb Terminal Block, Lever 6 Mm Pin Spacing 7.5 Mm 3-Pole, Gray Wago Wire to Board
Termination Lever Screwless - Spring Cage, Tension Clamp
Mounting Through Hole Through Hole
Contact Pitch 7.49 mm (0.2950 inch)
Contact Size (AWG) 8 to 24 AWG 8 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB terminal block - 2086-3226 - WAGO
Specs
Termination Push-button
View Details
2 suppliers
PCB terminal block - 2086-3102/700-000/997-604 - WAGO
Specs
Termination Push-button
View Details
2 suppliers
Male connector/plug - 2091-1722/200-000 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers
PCB terminal block - 2086-1204/300-000 - WAGO
Specs
Termination Push-button
View Details
2 suppliers