PCB terminal block; lever; 6 mm²; Pin spacing 7.5 mm; 2-pole; Push-in CAGE CLAMP®; 6,00 mm²; red
PCB TERMINAL BLOCK, LEVER 6 MM P
PCB TERMINAL BLOCK, LEVER 6 MM PIN SPACING 7.5 MM 2-POLE, RED
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2606-1102/000-005 | 2946-2606-1102/000-005-ND | 45AK7417 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block, Lever 6 Mm Pin Spacing 7.5 Mm 2-Pole, Red Wago |
| Termination | Lever | Screwless - Spring Cage, Tension Clamp |