PCB terminal block; lever; 6 mm²; Pin spacing 7.5 mm; 1-pole; Push-in CAGE CLAMP®; 6,00 mm²; gray
1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
PCB terminal block; lever; 6 mm ; Pin spacing 7.5 mm; 1-pole; Push-in CAGE CLAMP ; 6,00 mm ; gray
PCB TERMINAL BLOCK; LEVER; 6 MM;
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2606-1101 | 2946-2606-1101-ND | 52AC9482 | 2606-1101 | 2606-1101 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; Lever; 6 Mm ; Pin Spacing 7.5 Mm; 1-Pole; Push-In Cage Clamp ; 6,00 Mm ; Gray Wago | Wire to Board | WAGO PCB Mount |
| Termination | Lever | Screwless - Spring Cage, Tension Clamp | |||
| Mounting | Through Hole | Through Hole | |||
| Contact Size (AWG) | 8 to 24 AWG | 8 to 24 AWG |