WAGO Terminal Blocks - Wire to Board 2604-1105

Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2604-1105-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2604-1105-ND
Terminal Blocks - Wire to Board 2946-2604-1105-ND
PCB TERMINAL BLOCK; LEVER; 4 MM;

PCB TERMINAL BLOCK; LEVER; 4 MM;

Buy Now Datasheet
Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Wago - 44AC1055 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Wago
44AC1055
Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Wago 44AC1055
TB, WIRE TO BRD, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2604-1105-ND 44AC1055
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 5
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSBXX092 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers