WAGO Terminal Blocks - Wire to Board 2604-1103

Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2604-1103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2604-1103-ND
Terminal Blocks - Wire to Board 2946-2604-1103-ND
PCB TERMINAL BLOCK; LEVER; 4 MM;

PCB TERMINAL BLOCK; LEVER; 4 MM;

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Wago - 44AC1053 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Wago
44AC1053
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Wago 44AC1053
TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2604-1103-ND 44AC1053
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminals - 2843.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Terminals - Screw Connectors - 36-7807-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
2 suppliers