WAGO Terminal Blocks - Wire to Board 2604-1102

Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2604-1102-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2604-1102-ND
Terminal Blocks - Wire to Board 2946-2604-1102-ND
PCB TERMINAL BLOCK; LEVER; 4 MM;

PCB TERMINAL BLOCK; LEVER; 4 MM;

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 24-12Awg; Pitch Spacing Wago - 44AC1052 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 24-12Awg; Pitch Spacing Wago
44AC1052
Tb, Wire To Board, 2Pos, 24-12Awg; Pitch Spacing Wago 44AC1052
TB, WIRE TO BOARD, 2POS, 24-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 24-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2604-1102-ND 44AC1052
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 2Pos, 24-12Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTBHXX00T-0N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Pluggable Terminal Blocks - 609664 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Contacts Pitch 5.00 mm (0.20 inches)
View Details
3 suppliers