WAGO Terminal Block, Wire To Brd, 11Pos/16Awg; Pitch Spacing Wago 2601-3111

Description
TERMINAL BLOCK, WIRE TO BRD, 11POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 11POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 11Pos/16Awg; Pitch Spacing Wago - 59AK0764 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 11Pos/16Awg; Pitch Spacing Wago
59AK0764
Terminal Block, Wire To Brd, 11Pos/16Awg; Pitch Spacing Wago 59AK0764
TERMINAL BLOCK, WIRE TO BRD, 11POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

TERMINAL BLOCK, WIRE TO BRD, 11POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:11Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 59AK0764
Product Name Terminal Block, Wire To Brd, 11Pos/16Awg; Pitch Spacing Wago
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5627 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details
Single Row and Tri-Barrier Blocks - HD-819-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details