WAGO 6POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM 2601-3106

Description
6POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM
Request a Quote Datasheet
Description
6POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM - 2601-3106 - Heilind Electronics, Inc.
Wilmington, MA, United States
6POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM
2601-3106
6POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM 2601-3106
6POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM

6POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM

Buy Now
Terminal Block, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago - 59AK0759 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago
59AK0759
Terminal Block, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago 59AK0759
TERMINAL BLOCK, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

TERMINAL BLOCK, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2601-3106 59AK0759
Product Name 6POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM Terminal Block, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1353/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details