WAGO 2POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM 2601-3102

Description
2POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM
Request a Quote Datasheet
Description
2POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM - 2601-3102 - Heilind Electronics, Inc.
Wilmington, MA, United States
2POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM
2601-3102
2POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM 2601-3102
2POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM

2POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM

Buy Now
Terminal Block, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Wago - 59AK0755 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Wago
59AK0755
Terminal Block, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Wago 59AK0755
TERMINAL BLOCK, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

TERMINAL BLOCK, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2601-3102 59AK0755
Product Name 2POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM Terminal Block, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444310 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Miniature Turret Term Board - 15253 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 25
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers