WAGO PCB terminal block 2601-1307

Description
PCB terminal block; lever; 1.5 mm²; Pin spacing 7.5 mm; 7-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; lever; 1.5 mm²; Pin spacing 7.5 mm; 7-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 2601-1307 - WAGO
Germantown, WI, United States
PCB terminal block
2601-1307
PCB terminal block 2601-1307
PCB terminal block; lever; 1.5 mm²; Pin spacing 7.5 mm; 7-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

PCB terminal block; lever; 1.5 mm²; Pin spacing 7.5 mm; 7-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
Wire to Board - 2946-2601-1307-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-2601-1307-ND
Wire to Board 2946-2601-1307-ND
PCB TERMINAL BLOCK, LEVER 1.5 MM

PCB TERMINAL BLOCK, LEVER 1.5 MM

Buy Now Datasheet
Pcb Terminal Block, Lever 1.5 Mm Pin Spacing 7.5 Mm 7-Pole, Gray Wago - 62AK0239 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block, Lever 1.5 Mm Pin Spacing 7.5 Mm 7-Pole, Gray Wago
62AK0239
Pcb Terminal Block, Lever 1.5 Mm Pin Spacing 7.5 Mm 7-Pole, Gray Wago 62AK0239
PCB TERMINAL BLOCK, LEVER 1.5 MM PIN SPACING 7.5 MM 7-POLE, GRAY

PCB TERMINAL BLOCK, LEVER 1.5 MM PIN SPACING 7.5 MM 7-POLE, GRAY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2601-1307 2946-2601-1307-ND 62AK0239
Product Name PCB terminal block Wire to Board Pcb Terminal Block, Lever 1.5 Mm Pin Spacing 7.5 Mm 7-Pole, Gray Wago
Termination Lever
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2717-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Wire Splice Connectors - 2946-0221-0490-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details