PCB terminal block; lever; 1.5 mm²; Pin spacing 7.5 mm; 3-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
PCB TERMINAL BLOCK, LEVER 1.5 MM
PCB TERMINAL BLOCK, LEVER 1.5 MM PIN SPACING 7.5 MM 3-POLE, GRAY
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2601-1303 | 2946-2601-1303-ND | 62AK0235 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block, Lever 1.5 Mm Pin Spacing 7.5 Mm 3-Pole, Gray Wago |
| Termination | Lever |