PCB terminal block; lever; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
TERM BLK PCB LEVER 3.5MM 12POS
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2601-1112 | 2946-2601-1112-ND |
| Product Name | PCB terminal block | Wire to Board |
| Termination | Lever | Screwless - Leg Spring, Push-In Spring |