WAGO Terminal Block, Wire To Brd, 12Pos/16Awg; Pitch Spacing Wago 2601-1112

Description
TERMINAL BLOCK, WIRE TO BRD, 12POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 12POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 12Pos/16Awg; Pitch Spacing Wago - 59AK0754 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 12Pos/16Awg; Pitch Spacing Wago
59AK0754
Terminal Block, Wire To Brd, 12Pos/16Awg; Pitch Spacing Wago 59AK0754
TERMINAL BLOCK, WIRE TO BRD, 12POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

TERMINAL BLOCK, WIRE TO BRD, 12POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 59AK0754
Product Name Terminal Block, Wire To Brd, 12Pos/16Awg; Pitch Spacing Wago
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - 2000-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details