WAGO Terminal Block, Wire To Brd, 11Pos/16Awg; Pitch Spacing Wago 2601-1111

Description
TERMINAL BLOCK, WIRE TO BRD, 11POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 11POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 11Pos/16Awg; Pitch Spacing Wago - 59AK0753 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 11Pos/16Awg; Pitch Spacing Wago
59AK0753
Terminal Block, Wire To Brd, 11Pos/16Awg; Pitch Spacing Wago 59AK0753
TERMINAL BLOCK, WIRE TO BRD, 11POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

TERMINAL BLOCK, WIRE TO BRD, 11POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:11Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 59AK0753
Product Name Terminal Block, Wire To Brd, 11Pos/16Awg; Pitch Spacing Wago
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 25
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-17D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Fixed Terminal Blocks - 30.252I/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details