WAGO PCB terminal block 2601-1103

Description
PCB terminal block; lever; 1.5 mm²; Pin spacing 3.5 mm; 3-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; lever; 1.5 mm²; Pin spacing 3.5 mm; 3-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 2601-1103 - WAGO
Germantown, WI, United States
PCB terminal block
2601-1103
PCB terminal block 2601-1103
PCB terminal block; lever; 1.5 mm²; Pin spacing 3.5 mm; 3-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

PCB terminal block; lever; 1.5 mm²; Pin spacing 3.5 mm; 3-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
Wire to Board - 2946-2601-1103-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-2601-1103-ND
Wire to Board 2946-2601-1103-ND
TERM BLK PCB LEVER 3.5MM 3POS

TERM BLK PCB LEVER 3.5MM 3POS

Buy Now Datasheet
Wire to Board - 2601-1103 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
2601-1103
Wire to Board 2601-1103
TERM BLK PCB LEVER 3.5MM 3POS

TERM BLK PCB LEVER 3.5MM 3POS

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2601-1103 2946-2601-1103-ND 2601-1103
Product Name PCB terminal block Wire to Board Wire to Board
Termination Lever Screwless - Leg Spring, Push-In Spring
Mounting Through Hole Through Hole
Contact Pitch 3.51 mm (0.1380 inch)
Contact Size (AWG) 16 to 26 AWG 16 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB terminal block - 2086-3106/700-000/997-607 - WAGO
Specs
Termination Push-button
View Details
2 suppliers
PCB terminal block - 2060-473/998-404 - WAGO
Specs
Termination Push-button
View Details
5 suppliers
PCB terminal block - 236-745 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers