2-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; orange
WAGO 260-306-1 Terminal Block
2-CONDUCTOR TERMINAL BLOCK; WITH
| WAGO | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 260-306 | 2885186 | 2946-260-306-ND |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Blocks - Specialized |
| Mounting Options | Mounting flange | Direct Mount | |
| Termination Options | CAGE CLAMP ® | Spring Clamp | |
| Voltage Rating | 400 volts | ||
| Current Rating | 18 amps |