WAGO Through terminal block 260-156

Description
2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 6-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 6-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 260-156 - WAGO
Germantown, WI, United States
Through terminal block
260-156
Through terminal block 260-156
2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 6-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray

2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 6-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-260-156-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-260-156-ND
Terminal Blocks - Specialized 2946-260-156-ND
2-CONDUCTOR TERMINAL STRIP; 6-PO

2-CONDUCTOR TERMINAL STRIP; 6-PO

Buy Now Datasheet
Terminal Block, 12 Position, 28-16Awg; Pitch Spacing Wago - 29K0046 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 12 Position, 28-16Awg; Pitch Spacing Wago
29K0046
Terminal Block, 12 Position, 28-16Awg; Pitch Spacing Wago 29K0046
TERMINAL BLOCK, 12 POSITION, 28-16AWG; Pitch Spacing:-; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, 12 POSITION, 28-16AWG; Pitch Spacing:-; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 260-156 2946-260-156-ND 29K0046
Product Name Through terminal block Terminal Blocks - Specialized Terminal Block, 12 Position, 28-16Awg; Pitch Spacing Wago
Mounting Options Snap-in foot Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Empty component plug housing - 2002-820 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2002-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2002-2201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Actuator terminal block - 2000-5310/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers