2-conductor terminal strip; without push-buttons; with fixing flanges; 12-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray
WAGO 260-112 Terminal Strip
2-CONDUCTOR TERMINAL STRIP; 12-P
TERMINAL BLOCK DIN RAIL, 12 POSITION, 28-16AWG; Pitch Spacing:-; No. of Positions:12Position
2-CONDUCTOR TERMINAL STRIP, 12-POLE, WITHOUT PUSH-BUTTONS, WITH FIXING FLANGES, FOR SCREW OR SIMILAR MOUNTING TYPES, FIXING HOLE 3.2 MM Ø, 1.5 MM², CAGE CLAMP®, 1,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
| WAGO | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 260-112 | 2975962 | 2946-260-112-ND | 29K0041 | 11198859 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Blocks - Specialized | Terminal Block Din Rail, 12 Position, 28-16Awg; Pitch Spacing Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | Mounting flange | Direct Mount | Terminal Strip | ||
| Termination Options | CAGE CLAMP ® | Clamp | Spring Clamp | Screw Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Voltage Rating | 400 volts | ||||
| Current Rating | 18 amps | 18 amps |