WAGO Through terminal block 260-109

Description
2-conductor terminal strip; without push-buttons; with fixing flanges; 9-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor terminal strip; without push-buttons; with fixing flanges; 9-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 260-109 - WAGO
Germantown, WI, United States
Through terminal block
260-109
Through terminal block 260-109
2-conductor terminal strip; without push-buttons; with fixing flanges; 9-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray

2-conductor terminal strip; without push-buttons; with fixing flanges; 9-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-260-109-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-260-109-ND
Terminal Blocks - Specialized 2946-260-109-ND
2-CONDUCTOR TERMINAL STRIP; 9-PO

2-CONDUCTOR TERMINAL STRIP; 9-PO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11198847 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11198847
Terminal Blk/Strip Wiring Dev 11198847
2-CONDUCTOR TERMINAL STRIP, 9-POLE, WITHOUT PUSH-BUTTONS, WITH FIXING FLANGES, FOR SCREW OR SIMILAR MOUNTING TYPES, FIXING HOLE 3.2 MM Ø, 1.5 MM², CAGE CLAMP®, 1,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR TERMINAL STRIP, 9-POLE, WITHOUT PUSH-BUTTONS, WITH FIXING FLANGES, FOR SCREW OR SIMILAR MOUNTING TYPES, FIXING HOLE 3.2 MM Ø, 1.5 MM², CAGE CLAMP®, 1,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 260-109 2946-260-109-ND 11198847
Product Name Through terminal block Terminal Blocks - Specialized Terminal Blk/Strip Wiring Dev
Mounting Options Mounting flange Direct Mount Terminal Strip
Termination Options CAGE CLAMP ® Spring Clamp Screw Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Fuse terminal block - 2002-1612/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers