2-conductor terminal strip; without push-buttons; with fixing flanges; 4-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray
WAGO 260-104 Terminal Strip
2-CONDUCTOR TERMINAL STRIP; 4-PO
| WAGO | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 260-104 | 2973196 | 260-104 | 2946-260-104-ND |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Blocks Unreviewed | Terminal Blocks - Specialized |
| Mounting Options | Mounting flange | Direct Mount | ||
| Termination Options | CAGE CLAMP ® | Clamp | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||
| Voltage Rating | 400 volts | |||
| Current Rating | 18 amps |