STACKABLE PCB TERMINAL BLOCK; PU
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 220725 | 2946-257-750-ND |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board |
| Mounting Options | PCB | PCB |
| Approvals | RoHS Compliant | |
| # of Contacts | 1 | 1 |
| Contacts Pitch | 7.62 mm (0.30 inches) | |
| Body Material | Polyamide 66 | Polyamide (PA66), Nylon 6/6 |