Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 5/5.08 mm; 1-pole; CAGE CLAMP®; commoning option; Solder pin length 5.5 mm; 2,50 mm²; blue
1 Position Wire to Board Terminal Block 45° (135°) Angle with Board Through Hole
Stackable PCB terminal block; push-button; 2.5 mm ; Pin spacing 5/5.08 mm; 1-pole; CAGE CLAMP ; commoning option; 2,50 mm ; blue
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 256-744/332-000 | 2946-256-744/332-000-ND | 34T4831 |
| Product Name | PCB terminal block | Wire to Board | Stackable Pcb Terminal Block; Push-Button; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 1-Pole; Cage Clamp ; Commoning Option; 2,50 Mm ; Blue Wago |
| Termination | Push-button (angled) | Screwless - Push Button Clamp |