PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5/7.62 mm; 8-pole; suitable for Ex-e applications; CAGE CLAMP®; commoning option; 2,50 mm²; light gray
"8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole"
PCB terminal block; push-button; 2.5 mm ; Pin spacing 7.5/7.62 mm; 8-pole; suitable for Ex-e applications; CAGE CLAMP ; commoning option; 2,50 mm ; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 256-508/000-009/999-950 | 2946-256-508/000-009/999-950-ND | 76R3477 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; Push-Button; 2.5 Mm ; Pin Spacing 7.5/7.62 Mm; 8-Pole; Suitable For Ex-E Applications; Cage Clamp ; Commoning Option; 2,50 Mm ; Light Gray Wago |
| Termination | Push-button (angled) | Screwless - Push Button Clamp | |
| Voltage Rating | 275 volts | ||
| Current Rating | 16.0 amps |