PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5/7.62 mm; 7-pole; suitable for Ex-e applications; CAGE CLAMP®; commoning option; Solder pin length 5.5 mm; 2,50 mm²; light gray
PCB TERMINAL BLOCK, PUSH-BUTTON
PCB TERMINAL BLOCK, PUSH-BUTTON 2.5 MM PIN SPACING 7.5/7.62 MM 7-POLE, LIGHT GRAY
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 256-507/332-009/999-950 | 2946-256-507/332-009/999-950-ND | 45AK7407 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block, Push-Button 2.5 Mm Pin Spacing 7.5/7.62 Mm 7-Pole, Light Gray Wago |
| Termination | Push-button (angled) | Screwless - Push Button Clamp | |
| Voltage Rating | 275 volts | ||
| Current Rating | 16.0 amps |