PCB terminal block; finger-operated levers; 2.5 mm²; Pin spacing 7.5/7.62 mm; 2-pole; CAGE CLAMP®; commoning option; 2,50 mm²; gray
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole"
PCB terminal block; finger-operated levers; 2.5 mm ; Pin spacing 7.5/7.62 mm; 2-pole; CAGE CLAMP ; commoning option; 2,50 mm ; gray
PCB TERMINAL BLOCK; FINGER-OPERA
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 256-502/333-000 | 2946-256-502/333-000-ND | 28K9840 | 256-502/333-000 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; Finger-Operated Levers; 2.5 Mm ; Pin Spacing 7.5/7.62 Mm; 2-Pole; Cage Clamp ; Commoning Option; 2,50 Mm ; Gray Wago | Wire to Board |
| Termination | Finger-operated lever | Screwless - Push Button Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 7.62 mm (0.3000 inch) | |||
| Contact Size (AWG) | 12 to 28 AWG | 12 to 28 AWG |