WAGO PCB terminal block 256-416

Description
PCB terminal block; push-button; 2.5 mm²; Pin spacing 5/5.08 mm; 16-pole; CAGE CLAMP®; commoning option; 2,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; push-button; 2.5 mm²; Pin spacing 5/5.08 mm; 16-pole; CAGE CLAMP®; commoning option; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 256-416 - WAGO
Germantown, WI, United States
PCB terminal block
256-416
PCB terminal block 256-416
PCB terminal block; push-button; 2.5 mm²; Pin spacing 5/5.08 mm; 16-pole; CAGE CLAMP®; commoning option; 2,50 mm²; gray

PCB terminal block; push-button; 2.5 mm²; Pin spacing 5/5.08 mm; 16-pole; CAGE CLAMP®; commoning option; 2,50 mm²; gray

Supplier's Site Datasheet
Wire to Board - 2946-256-416-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-256-416-ND
Wire to Board 2946-256-416-ND
"16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"

"16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Terminal Block, Pcb, 16Pos, 28-12Awg; Product Range Wago - 79K2078 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 16Pos, 28-12Awg; Product Range Wago
79K2078
Terminal Block, Pcb, 16Pos, 28-12Awg; Product Range Wago 79K2078
TERMINAL BLOCK, PCB, 16POS, 28-12AWG; Product Range:256 Series; No. of Contacts:16Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 16POS, 28-12AWG; Product Range:256 Series; No. of Contacts:16Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 256-416 2946-256-416-ND 79K2078
Product Name PCB terminal block Wire to Board Terminal Block, Pcb, 16Pos, 28-12Awg; Product Range Wago
Termination Push-button (angled) Screwless - Push Button Clamp
Unlock Full Specs
to access all available technical data