PCB terminal block; push-button; 2.5 mm²; Pin spacing 5/5.08 mm; 5-pole; suitable for Ex-e applications; CAGE CLAMP®; commoning option; 2,50 mm²; light gray
"5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 256-405/000-009/999-950 | 2946-256-405/000-009/999-950-ND |
| Product Name | PCB terminal block | Wire to Board |
| Termination | Push-button (angled) | Screwless - Push Button Clamp |
| Voltage Rating | 176 volts | |
| Current Rating | 16.0 amps |