PCB terminal block; push-button; 2.5 mm²; Pin spacing 5/5.08 mm; 2-pole; suitable for Ex-e applications; CAGE CLAMP®; commoning option; 2,50 mm²; light gray
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
PCB terminal block; push-button; 2.5 mm ; Pin spacing 5/5.08 mm; 2-pole; suitable for Ex-e applications; CAGE CLAMP ; commoning option; 2,50 mm ; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 256-402/333-009/999-950 | 2946-256-402/333-009/999-950-ND | 76R3468 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; Push-Button; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 2-Pole; Suitable For Ex-E Applications; Cage Clamp ; Commoning Option; 2,50 Mm ; Light Gray Wago |
| Termination | Finger-operated lever | Screwless - Push Button Clamp | |
| Voltage Rating | 176 volts | ||
| Current Rating | 16.0 amps |