Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 10/10.16 mm; 1-pole; CAGE CLAMP®; commoning option; 2,50 mm²; red
1 Position Wire to Board Terminal Block Vertical with Board Through Hole
Stackable PCB terminal block; push-button; 2.5 mm ; Pin spacing 10/10.16 mm; 1-pole; CAGE CLAMP ; commoning option; 2,50 mm ; red
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 255-760 | 2946-255-760-ND | 54W4368 |
| Product Name | PCB terminal block | Wire to Board | Stackable Pcb Terminal Block; Push-Button; 2.5 Mm ; Pin Spacing 10/10.16 Mm; 1-Pole; Cage Clamp ; Commoning Option; 2,50 Mm ; Red Wago |
| Termination | Push-button (angled) | Screwless - Push Button Clamp |