PCB terminal block; push-button; 2.5 mm²; Pin spacing 5/5.08 mm; 2-pole; CAGE CLAMP®; commoning option; 2,50 mm²; gray
"2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
PCB terminal block; push-button; 2.5 mm ; Pin spacing 5/5.08 mm; 2-pole; CAGE CLAMP ; commoning option; 2,50 mm ; gray
PCB TERMINAL BLOCK; PUSH-BUTTON;
| WAGO | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 255-402 | 2946-255-402-ND | 28K9764 | 255-402 | 255-402 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; Push-Button; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 2-Pole; Cage Clamp ; Commoning Option; 2,50 Mm ; Gray Wago | WAGO PCB Mount | Wire to Board |
| Termination | Push-button (angled) | Screwless - Push Button Clamp | |||
| Mounting | Through Hole | Through Hole | |||
| Contact Pitch | 5.08 mm (0.2000 inch) | ||||
| Contact Size (AWG) | 12 to 28 AWG | 12 to 28 AWG |