THR PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; Push-in CAGE CLAMP®; 1,50 mm²; black
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
THR PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 2-pole; Push-in CAGE CLAMP ; 1,50 mm ; black
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 250-202/353-604 | 2946-250-202/353-604-ND | 62T0792 |
| Product Name | PCB terminal block | Wire to Board | Thr Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 2-Pole; Push-In Cage Clamp ; 1,50 Mm ; Black Wago |
| Termination | Push-button | Screwless - Push Button Clamp |