PCB TERMINAL BLOCK; PUSH-BUTTON;
WAGO 250-1413 PCB Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-250-1413-ND | 225334 |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks |
| Mounting Options | PCB | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 13 | 13 |
| Contacts Pitch | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) |
| Orientation | 45 Degree Entry |