PCB TERMINAL BLOCK; PUSH-BUTTON;
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-250-110/000-006-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |
| # of Contacts | 10 |
| Contacts Pitch | 3.51 mm (0.14 inches) |