PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; Push-in CAGE CLAMP®; 1,50 mm²; blue
"8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 8-pole; Push-in CAGE CLAMP ; 1,50 mm ; blue
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 250-108/000-006 | 2946-250-108/000-006-ND | 62T0768 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 8-Pole; Push-In Cage Clamp ; 1,50 Mm ; Blue Wago |
| Termination | Push-button | Screwless - Push Button Clamp |