WAGO Terminal Block Marker Strips 249-674

Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-249-674-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-249-674-ND
Terminal Block Marker Strips 2946-249-674-ND
Connector Label, Snap In For 5mm Wide Terminal Blocks

Connector Label, Snap In For 5mm Wide Terminal Blocks

Buy Now Datasheet
Wsb Marking Card; As Card; Marked; U, , V, , W, , N, , Pe; Not Stretchable; Vertical Marking; Snap-On Type; White Wago - 76R3268 - Newark, An Avnet Company
Chicago, IL, United States
Wsb Marking Card; As Card; Marked; U, , V, , W, , N, , Pe; Not Stretchable; Vertical Marking; Snap-On Type; White Wago
76R3268
Wsb Marking Card; As Card; Marked; U, , V, , W, , N, , Pe; Not Stretchable; Vertical Marking; Snap-On Type; White Wago 76R3268
WSB marking card; as card; MARKED; U, , V, , W, , N, , PE; not stretchable; Vertical marking; snap-on type; white

WSB marking card; as card; MARKED; U, , V, , W, , N, , PE; not stretchable; Vertical marking; snap-on type; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-249-674-ND 76R3268
Product Name Terminal Block Marker Strips Wsb Marking Card; As Card; Marked; U, , V, , W, , N, , Pe; Not Stretchable; Vertical Marking; Snap-On Type; White Wago
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details