WAGO Terminal Block Marker Strips 247-510

Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-247-510-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-247-510-ND
Terminal Block Marker Strips 2946-247-510-ND
Connector Label, Snap In For 5mm Wide Terminal Blocks

Connector Label, Snap In For 5mm Wide Terminal Blocks

Buy Now Datasheet
Mini-Wsb Marking Card; As Card; Marked; A0 A1 A8 A9 (10X); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago - 07P6401 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Wsb Marking Card; As Card; Marked; A0 A1 A8 A9 (10X); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago
07P6401
Mini-Wsb Marking Card; As Card; Marked; A0 A1 A8 A9 (10X); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago 07P6401
Mini-WSB marking card; as card; MARKED; A0 A1 A8 A9 (10x); not stretchable; Horizontal marking; snap-on type; white

Mini-WSB marking card; as card; MARKED; A0 A1 A8 A9 (10x); not stretchable; Horizontal marking; snap-on type; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-247-510-ND 07P6401
Product Name Terminal Block Marker Strips Mini-Wsb Marking Card; As Card; Marked; A0 A1 A8 A9 (10X); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) B/H Connector for 1.13mm RF Cable - ET-SFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details