WAGO Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Wago 246-131

Description
TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-14AWG; Pitch Spacing:-; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-14AWG; Pitch Spacing:-; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Wago - 28K9692 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Wago
28K9692
Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Wago 28K9692
TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-14AWG; Pitch Spacing:-; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-14AWG; Pitch Spacing:-; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 28K9692
Product Name Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Wago
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connection Products - 1492-IFM20FN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Single Feed Through
View Details
Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details