PCB terminal block; 2.5 mm²; Pin spacing 10 mm; 2-pole; gray
"2 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole"
PCB terminal block; 2.5 mm ; Pin spacing 10 mm; 2-pole; 2,50 mm ; gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 237-113 | 2946-237-113-ND | 54X3749 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; 2.5 Mm ; Pin Spacing 10 Mm; 2-Pole; 2,50 Mm ; Gray Wago |
| Termination | Operating tool | Screw |