PCB terminal block; 2.5 mm²; Pin spacing 10 mm; 1-pole; gray
1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
PCB terminal block; 2.5 mm ; Pin spacing 10 mm; 1-pole; 2,50 mm ; gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 237-112 | 2946-237-112-ND | 76R2974 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; 2.5 Mm ; Pin Spacing 10 Mm; 1-Pole; 2,50 Mm ; Gray Wago |
| Termination | Screw |