Stackable PCB terminal block; 2.5 mm²; Pin spacing 10/10.16 mm; 1-pole; suitable for Ex-e applications; CAGE CLAMP®; commoning option; 2,50 mm²; light gray
1 Position Wire to Board Terminal Block 45° (135°) Angle with Board Through Hole
Stackable PCB terminal block; 2.5 mm ; Pin spacing 10/10.16 mm; 1-pole; suitable for Ex-e applications; CAGE CLAMP ; commoning option; 2,50 mm ; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 236-763/999-950 | 2946-236-763/999-950-ND | 28K9649 |
| Product Name | PCB terminal block | Wire to Board | Stackable Pcb Terminal Block; 2.5 Mm ; Pin Spacing 10/10.16 Mm; 1-Pole; Suitable For Ex-E Applications; Cage Clamp ; Commoning Option; 2,50 Mm ; Light Gray Wago |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp |