Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WAGO
236-762 -- TERMINAL BLOCKS - WIRE TO BOARD
WAGO
Terminal Blocks - Wire to Board
236-762
Description
STACKABLE PCB TERMINAL BLOCK; 2.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
STACKABLE PCB TERMINAL BLOCK; 2.
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-236-762-ND
Terminal Blocks - Wire to Board
2946-236-762-ND
STACKABLE PCB TERMINAL BLOCK; 2.
STACKABLE PCB TERMINAL BLOCK; 2.
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Terminal Blocks
Product Number
2946-236-762-ND
Product Name
Terminal Blocks - Wire to Board
Mounting Options
PCB
Operating Temperature
-60 to 105 C (-76 to 221 F)
# of Contacts
1
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
50-pin SCSI and IDC DIN-rail Wiring Board
ADAM-3952
Specs
Mounting Options
Universal Mounting Foot
View Details
WAGO
Ground terminal block
2001-1407
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
4
suppliers
BlockMaster Electronics, Inc.
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics
OTB-330N-03P-C
Specs
North American
22 to 12 AWG
Voltage Rating
600 volts
Current Rating
50 amps
View Details
Festo Corporation
Electrical interface
CPX-CP-4-FB
View Details