WAGO Terminal Blocks - Wire to Board 236-744

Description
STACKABLE PCB TERMINAL BLOCK; 2.
Request a Quote Datasheet
Description
STACKABLE PCB TERMINAL BLOCK; 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-236-744-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-236-744-ND
Terminal Blocks - Wire to Board 2946-236-744-ND
STACKABLE PCB TERMINAL BLOCK; 2.

STACKABLE PCB TERMINAL BLOCK; 2.

Buy Now Datasheet
Terminal Block, Pcb, 1 Position, 28-12Awg; Pitch Spacing Wago - 28K9637 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 1 Position, 28-12Awg; Pitch Spacing Wago
28K9637
Terminal Block, Pcb, 1 Position, 28-12Awg; Pitch Spacing Wago 28K9637
TERMINAL BLOCK, PCB, 1 POSITION, 28-12AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:320VRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 1 POSITION, 28-12AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:320VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-236-744-ND 28K9637
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 1 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 1
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - MTBXX00T - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2000-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details