Stackable PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 1-pole; CAGE CLAMP®; commoning option; blue
1 Position Wire to Board Terminal Block 45° (135°) Angle with Board Through Hole
STACKABLE PCB TERMINAL BLOCK; 2.
| WAGO | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 236-744 | 2946-236-744-ND | 236-744 |
| Product Name | PCB terminal block | Wire to Board | Wire to Board |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp | |
| Mounting | Through Hole | Through Hole | |
| Contact Size (AWG) | 12 to 28 AWG | 12 to 28 AWG |