WAGO Terminal Blocks - Wire to Board 236-504

Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-236-504-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-236-504-ND
Terminal Blocks - Wire to Board 2946-236-504-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago - 28K9591 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago
28K9591
Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago 28K9591
TERMINAL BLOCK, PCB, 4 POSITION, 28-12AWG; Pitch Spacing:7.62mm; No. of Positions:1Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 28-12AWG; Pitch Spacing:7.62mm; No. of Positions:1Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-236-504-ND 28K9591
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data