WAGO Terminal Blocks - Wire to Board 236-448

Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-236-448-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-236-448-ND
Terminal Blocks - Wire to Board 2946-236-448-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet
Terminal Block, Pcb, 48 Position, 28-12Awg; Pitch Spacing Wago - 28K9584 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 48 Position, 28-12Awg; Pitch Spacing Wago
28K9584
Terminal Block, Pcb, 48 Position, 28-12Awg; Pitch Spacing Wago 28K9584
TERMINAL BLOCK, PCB, 48 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:48Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 48 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:48Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-236-448-ND 28K9584
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 48 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 48
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
PCB High-Power Terminal Blocks - OTB-910-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details