PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 12-pole; CAGE CLAMP®; commoning option; gray
PCB TERMINAL BLOCK; 2.5 MM; PIN
"12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
| WAGO | ODG (Origin Data Global) | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 236-412 | 236-412 | 2946-236-412-ND |
| Product Name | PCB terminal block | Wire to Board | Wire to Board |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp | |
| Connector Type | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 300 volts |