WAGO Terminal Blocks - Wire to Board 236-406

Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-236-406-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-236-406-ND
Terminal Blocks - Wire to Board 2946-236-406-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 28-12Awg; Pitch Spacing Wago - 79K2061 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 28-12Awg; Pitch Spacing Wago
79K2061
Terminal Block, Pcb, 6 Position, 28-12Awg; Pitch Spacing Wago 79K2061
TERMINAL BLOCK, PCB, 6 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-236-406-ND 79K2061
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 6 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.06 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details