PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 6-pole; suitable for Ex-e applications; CAGE CLAMP®; commoning option; 2,50 mm²; light gray
PCB TERMINAL BLOCK, 2.5 MM PIN S
PCB TERMINAL BLOCK, 2.5 MM PIN SPACING 5/5.08 MM 6-POLE, LIGHT GRAY
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 236-406/332-009/999-950 | 2946-236-406/332-009/999-950-ND | 45AK7393 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block, 2.5 Mm Pin Spacing 5/5.08 Mm 6-Pole, Light Gray Wago |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp | |
| Voltage Rating | 176 volts | ||
| Current Rating | 16.0 amps |